Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Pressure Max | 10psi |
Temperature Max | 50°C |
Temperature Min | -20°C |
Thread Size | G1/4 |
G1/4 pneumatic filter/regulator | RS |
Filter Regulator, G1/4" | Newark Electronics |
Filter/Regulator, 1/4" G, Poly Bowl, 40 Mic, 5-150PSI, B72G Series | RS Americas |
FILTER REGULATOR, G1/4" | element14 |
Where can I find additional details, specifications and documents for a B72G-2GK-ST3-RMN?
Additional datasheets, footprints and schematics for B72G-2GK-ST3-RMN are listed on our Part Details page. You can also find images and similar parts to B72G-2GK-ST3-RMN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72G-2GK-ST3-RMN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72G-2GK-ST3-RMN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72G-2GK-ST3-RMN fall under?
The B72G-2GK-ST3-RMN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to B72G-2GK-ST3-RMN when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72G-2GK-ST3-RMN you can contact the distributor directly for product support, shipping queries etc.
Is the B72G-2GK-ST3-RMN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B72G-2GK-ST3-RMN have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for B72G-2GK-ST3-RMN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72G-2GK-ST3-RMN often in real-time on the comparison pages.
What if I can't find stock of B72G-2GK-ST3-RMN?
You can fill out our help required form which you can use to request a quote for B72G-2GK-ST3-RMN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.