Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 66V |
---|---|
Diode Case Style | SOD-723 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ESD Suppressor CeraDiode 15KV 2-Pin SOD-723 T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clamping Voltage Vc Max | 66V |
---|---|
Diode Case Style | SOD-723 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
SVHC | No SVHC |
RoHS Compliant | Yes |
Diode, Esd Protection, 15V, Sod-723 | Newark Electronics |
Where can I find additional details, specifications and documents for a B72590D0150H060?
Additional datasheets, footprints and schematics for B72590D0150H060 are listed on our Part Details page. You can also find images and similar parts to B72590D0150H060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72590D0150H060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72590D0150H060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72590D0150H060 fall under?
The B72590D0150H060 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72590D0150H060 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72590D0150H060 you can contact the distributor directly for product support, shipping queries etc.
Is the B72590D0150H060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B72590D0150H060 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for B72590D0150H060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72590D0150H060 often in real-time on the comparison pages.
What if I can't find stock of B72590D0150H060?
You can fill out our help required form which you can use to request a quote for B72590D0150H060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.