Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0358
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0358
|
1,552
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
22,519
in stock
|
Buy Now | |
element14
from US$0.0463
|
22,519
in stock
|
Buy Now | |
Farnell
from US$0.0450
|
22,519
in stock
|
Buy Now | |
TTI Europe
from US$0.0437
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 46V |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
Power Dissipation Pd | 670W |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Esd Protection Device, 15V, 0402 Rohs Compliant: Yes |Epcos B72590D0150A060 | Newark Electronics |
ESD PROTECTION DEVICE, 15V, 0402 | element14 |
Cera Diode 0402 15V / Break down 20V | RS |
Where can I find additional details, specifications and documents for a B72590D0150A060?
Additional datasheets, footprints and schematics for B72590D0150A060 are listed on our Part Details page. You can also find images and similar parts to B72590D0150A060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72590D0150A060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72590D0150A060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72590D0150A060 fall under?
The B72590D0150A060 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72590D0150A060 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72590D0150A060 you can contact the distributor directly for product support, shipping queries etc.
Is the B72590D0150A060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B72590D0150A060 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for B72590D0150A060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72590D0150A060 often in real-time on the comparison pages.
What if I can't find stock of B72590D0150A060?
You can fill out our help required form which you can use to request a quote for B72590D0150A060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.