Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
4,284
in stock
|
Buy Now | |
TTI Europe
from US$0.0426
|
640,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
24,258
in stock
|
Buy Now | |
element14
from US$0.11
|
4,284
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 24V |
---|---|
Diode Case Style | SOD-723 |
No. of Pins | 2Pins |
Operating Voltage | 5.6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ESD Suppressor CeraDiode 15KV 2-Pin CSMD T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clamping Voltage Vc Max | 24V |
---|---|
Diode Case Style | SOD-723 |
No. of Pins | 2Pins |
Operating Voltage | 5.6V |
SVHC | No SVHC |
RoHS Compliant | Yes |
Esd Protection Device, 24V, Sot-723 | Newark Electronics |
Where can I find additional details, specifications and documents for a B72590D0050A060?
Additional datasheets, footprints and schematics for B72590D0050A060 are listed on our Part Details page. You can also find images and similar parts to B72590D0050A060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72590D0050A060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72590D0050A060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72590D0050A060 fall under?
The B72590D0050A060 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72590D0050A060 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72590D0050A060 you can contact the distributor directly for product support, shipping queries etc.
Is the B72590D0050A060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B72590D0050A060 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B72590D0050A060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72590D0050A060 often in real-time on the comparison pages.
What if I can't find stock of B72590D0050A060?
You can fill out our help required form which you can use to request a quote for B72590D0050A060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.