B72570D0160H060 Part Information
Details for B72570D0160H060 by TDK
Electronic & Electrical Components>Fuses & Circuit Protection>ESD Protection Devices
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.1460 |
100 | 0.0961 |
500 | 0.0739 |
1000 | 0.0726 |
2000 | 0.0713 |
4000 | 0.0699 |
20000 | 0.0686 |
Stock Information
Details
Part Downloads
Part Specifications
Clamping Voltage Vc Max | 146V |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 16V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Details for B72570D0160H060 by TDK Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.1460 |
100 | 0.0961 |
500 | 0.0739 |
1000 | 0.0726 |
2000 | 0.0713 |
4000 | 0.0699 |
20000 | 0.0686 |
Stock Information
Details
Part Downloads
Part Specifications
Clamping Voltage Vc Max | 146V |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 16V |
SVHC | No SVHC |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a B72570D0160H060?
Additional datasheets, footprints and schematics for B72570D0160H060 are listed in our Part Details tab. You can also find the B72570D0160H060 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72570D0160H060 in the Pricing & Inventory tab next to part details. You can view B72570D0160H060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72570D0160H060 fall under?
The B72570D0160H060 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72570D0160H060 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72570D0160H060 you can contact the distributor directly for product support, shipping queries etc.
Is the B72570D0160H060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for B72570D0160H060 have stock available?
There is no stock from authorised distributors for B72570D0160H060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72570D0160H060 often in real-time on the comparison pages.
What if I can't find stock of B72570D0160H060?
You can fill out our help required form which you can use to request a quote for B72570D0160H060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.