Status: | Unknown |
---|---|
Series: | High-speed Series |
RoHS: | Compliant |
Diode Case Style | SOD-523 |
---|---|
No. of Pins | 2Pins |
Operating Voltage | 5.6VDC |
Product Range | High-speed Series |
RoHS Compliant | Yes |
Varistor MLV 5.6VDC 150V 0603 | Future Electronics |
Varistor CDS3C05HDMI1 | RS |
Where can I find additional details, specifications and documents for a B72500D50H160.?
Additional datasheets, footprints and schematics for B72500D50H160. are listed on our Part Details page. You can also find images and similar parts to B72500D50H160. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72500D50H160. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72500D50H160. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72500D50H160. fall under?
The B72500D50H160. is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72500D50H160. when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72500D50H160. you can contact the distributor directly for product support, shipping queries etc.
Is the B72500D50H160. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B72500D50H160. have stock available?
Authorised distributors including Future Electronics, RS and Avnet Asia have stock available or on a lead time for B72500D50H160..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72500D50H160. often in real-time on the comparison pages.
What if I can't find stock of B72500D50H160.?
You can fill out our help required form which you can use to request a quote for B72500D50H160. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.