Status: | Unknown |
---|---|
Series: | B7250 Series |
RoHS: | Unknown |
Prices starting from US$0.0245
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
13,224
|
Buy Now | |
TTI Europe | US$0.0245 |
256,000
|
Buy Now | |
Farnell | US$0.0455 |
97,170
|
Buy Now | |
Newark Electronics | US$0.13 |
96,970
|
Buy Now | |
element14 | US$0.05 |
96,970
|
Buy Now | |
Rutronik | US$0.05 |
32,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0332 |
3,659
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now |
Clamping Voltage Vc Max | 30V |
---|---|
Diode Case Style | 0603 |
No. of Pins | 2Pins |
Operating Voltage | 9V |
Power Dissipation Pd | - |
Product Range | B7250 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 6.4V |
Breakdown Voltage Max | 10V |
Breakover Voltage Min | 10V |
Capacitance | 220pF |
Capacitance Cd @ Vr Typ | 470pF |
Clamping Voltage @ 8/20µs Max | 30V |
Diode Type | Unidirectional TVS |
External Depth | 0.9mm |
External Length / Height | 0.9mm |
External Width | 1.75mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peak Pulse Current Ippm | 30A |
Peak Pulse Power Dissipation | 1.5kW |
Reverse Stand-Off Voltage Vrwm | 9V |
Stand-off Voltage | 9V |
TVS Polarity | Bidirectional |
Termination Type | Surface Mount Device |
Uni / Bi Directional Polarity | Bidirectional |
ESD Suppressor CeraDiode 15KV 2-Pin SOD-523 T/R | Avnet America |
Diode Type | ESD Protection |
---|---|
Clamping Voltage Vc Max | 30V |
Operating Voltage | 9V |
Diode Case Style | 0603 |
Operating Temperature Range | -40°C to +85°C |
Package / Case | 0603 |
RoHS Compliant | Yes |
VARISTOR, MLV, 9V, 0603 | Farnell |
Diode, Tvs, 9V, Bi-Directional, 0603 | Newark Electronics |
VC 0603 DC=9V CL=30V | Rutronik |
CeraDiode ESD arrestor 9V 0603 | RS |
Arrester: Ceradiode | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a B72500D0090A060?
Additional datasheets, footprints and schematics for B72500D0090A060 are listed on our Part Details page. You can also find images and similar parts to B72500D0090A060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B72500D0090A060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B72500D0090A060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B72500D0090A060 fall under?
The B72500D0090A060 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to B72500D0090A060 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B72500D0090A060 you can contact the distributor directly for product support, shipping queries etc.
Is the B72500D0090A060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B72500D0090A060 have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and Rutronik have stock available or on a lead time for B72500D0090A060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B72500D0090A060 often in real-time on the comparison pages.
What if I can't find stock of B72500D0090A060?
You can fill out our help required form which you can use to request a quote for B72500D0090A060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.