Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
51,919
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
60,000
in stock
|
Buy Now | |
element14
from US$0.24
|
28,622
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
24,933
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,872
in stock
|
Buy Now | |
Farnell
from US$0.11
|
9,872
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
9,397
in stock
|
Buy Now | |
RS
from US$0.21
|
9,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
5,817
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
3,360
in stock
|
Buy Now | |
Sorelec
-
|
7,700
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Press Fit Vertical |
PITCH2.5MM,3A,AWG#32-#22 | TTI Europe |
EH Series 6 Position 2.5 mm Pitch Through Hole Top Entry Shrouded Header | Future Electronics |
CONNECTOR, HEADER, 6POS, 2.5MM, 1ROW | element14 |
| Heilind Electronics |
Wire-To-Board Connector, Eh Series, Press Fit, Header, 6, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) B6B-EH-A(LF)(SN) | Newark Electronics |
6 way 1 row top entry header,2.5mm pitch | RS |
Where can I find additional details, specifications and documents for a B6B-EH-A(LF)(SN)?
Additional datasheets, footprints and schematics for B6B-EH-A(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to B6B-EH-A(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B6B-EH-A(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B6B-EH-A(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B6B-EH-A(LF)(SN) fall under?
The B6B-EH-A(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to B6B-EH-A(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B6B-EH-A(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the B6B-EH-A(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B6B-EH-A(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Heilind Electronics and Newark Electronics have stock available or on a lead time for B6B-EH-A(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B6B-EH-A(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of B6B-EH-A(LF)(SN)?
You can fill out our help required form which you can use to request a quote for B6B-EH-A(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.