Status: | Unknown |
---|---|
Series: | EFD 15 Series |
RoHS: | Unknown |
For Use With | EFD15 |
---|---|
Product Range | EFD 15 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
External Length / Height | 7.7mm |
External Width | 16mm |
Flammability Rating | UL94V-0 |
Material | GFR liquid crystal polymer |
No. of Pins | 8Pins |
B66414B Coil Former 8-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transformer Bobbin, 8 Pin, Efd15 Rohs Compliant: Yes |Epcos B66414B6008T001 | Newark Electronics |
BOBBIN, EFD15, 8PIN | element14 |
Where can I find additional details, specifications and documents for a B66414B6008T001?
Additional datasheets, footprints and schematics for B66414B6008T001 are listed on our Part Details page. You can also find images and similar parts to B66414B6008T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66414B6008T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66414B6008T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66414B6008T001 fall under?
The B66414B6008T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66414B6008T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66414B6008T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66414B6008T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66414B6008T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for B66414B6008T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66414B6008T001 often in real-time on the comparison pages.
What if I can't find stock of B66414B6008T001?
You can fill out our help required form which you can use to request a quote for B66414B6008T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.