Status: | Unknown |
---|---|
Series: | B66368 Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
189
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
259
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
119
in stock
|
Buy Now | |
element14
from US$1.53
|
119
in stock
|
Buy Now | |
Farnell
from US$1.69
|
119
in stock
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | ETD49 |
---|---|
Product Range | B66368 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
Ferrite Core ETD Core 48.5mm 16.7mm 24.9mm SMPS Transformer | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Coil former: with pins | Transfer Multisort Elektronik |
Coilformer ETD49/25/16 20-pins | RS |
Transformer Coil Former, 20 Pin, Etd49 Rohs Compliant: Yes |Epcos B66368B1020T001 | Newark Electronics |
COIL FORMER, ETD 49, 1 SECTION, 20 PIN | element14 |
Where can I find additional details, specifications and documents for a B66368B1020T001?
Additional datasheets, footprints and schematics for B66368B1020T001 are listed on our Part Details page. You can also find images and similar parts to B66368B1020T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66368B1020T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66368B1020T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66368B1020T001 fall under?
The B66368B1020T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66368B1020T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66368B1020T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66368B1020T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66368B1020T001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B66368B1020T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66368B1020T001 often in real-time on the comparison pages.
What if I can't find stock of B66368B1020T001?
You can fill out our help required form which you can use to request a quote for B66368B1020T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.