Status: | Unknown |
---|---|
Series: | ETD39 Series |
RoHS: | Unknown |
Prices starting from US$1.04
For Use With | ETD39 |
---|---|
Product Range | ETD39 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
External Length / Height | 35.3mm |
External Width | 44.6mm |
Flammability Rating | UL94V-0 |
Material | GFR Polyterephthalate |
No. of Pins | 16Pins |
B66364W Coil Former 16-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | ETD39 Series |
RoHS: | Compliant |
For Use With | B66363 |
---|---|
Product Range | ETD39 Series |
Accessory Type | Coil Former |
RoHS Compliant | Yes |
Coil Holder, Etd 39/20/13 | Newark Electronics |
FORMER, ETD39, 16PIN | element14 |
EPCOS ETD Core ETD39/20/13 | Distrelec |
Where can I find additional details, specifications and documents for a B66364W1016T001?
Additional datasheets, footprints and schematics for B66364W1016T001 are listed on our Part Details page. You can also find images and similar parts to B66364W1016T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66364W1016T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66364W1016T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66364W1016T001 fall under?
The B66364W1016T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66364W1016T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66364W1016T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66364W1016T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66364W1016T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for B66364W1016T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66364W1016T001 often in real-time on the comparison pages.
What if I can't find stock of B66364W1016T001?
You can fill out our help required form which you can use to request a quote for B66364W1016T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.