Status: | Unknown |
---|---|
Series: | ETD 29 Series |
RoHS: | Unknown |
Prices starting from US$0.87
For Use With | ETD29 |
---|---|
Product Range | ETD 29 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
External Length / Height | 25mm |
External Width | 35.3mm |
Flammability Rating | UL94V-0 |
Material | GFR Polyterephthalate |
No. of Pins | 13Pins |
Coil former: with pins | Transfer Multisort Elektronik |
B66359W Coil Former 13-Pin | Avnet America |
RoHS Compliant | Yes |
---|
EPCOS ETD Core ETD29/16/10 | Distrelec |
Transformer Coil Former, 13 Pin, Etd29 Rohs Compliant: Yes |Epcos B66359W1013T001 | Newark Electronics |
FORMER, ETD29, 13PIN | element14 |
ETD29/16/10 Horizontal Coil Former 13P | RS |
Where can I find additional details, specifications and documents for a B66359W1013T001?
Additional datasheets, footprints and schematics for B66359W1013T001 are listed on our Part Details page. You can also find images and similar parts to B66359W1013T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66359W1013T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66359W1013T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66359W1013T001 fall under?
The B66359W1013T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66359W1013T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66359W1013T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66359W1013T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66359W1013T001 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for B66359W1013T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66359W1013T001 often in real-time on the comparison pages.
What if I can't find stock of B66359W1013T001?
You can fill out our help required form which you can use to request a quote for B66359W1013T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.