Status: | Unknown |
---|---|
Series: | B66208 Series |
RoHS: | Unknown |
For Use With | E 25/13/7 Type B66317 Series Ferrite Cores |
---|---|
Product Range | B66208 Series |
SVHC | No SVHC (27-Jun-2018) |
B66208W Coil Former 10-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | B66208 Series |
RoHS: | Compliant |
For Use With | E 25/13/7 Type B66317 Series Ferrite Cores |
---|---|
Product Range | B66208 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Transformer Coil Former, E25/13 , 10Pin | Newark Electronics |
E25/13/7 Vertical Coil Former 10 Pin PTH | RS |
Where can I find additional details, specifications and documents for a B66208W1010T001?
Additional datasheets, footprints and schematics for B66208W1010T001 are listed on our Part Details page. You can also find images and similar parts to B66208W1010T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66208W1010T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66208W1010T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66208W1010T001 fall under?
The B66208W1010T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66208W1010T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66208W1010T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66208W1010T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66208W1010T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for B66208W1010T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66208W1010T001 often in real-time on the comparison pages.
What if I can't find stock of B66208W1010T001?
You can fill out our help required form which you can use to request a quote for B66208W1010T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.