Status: | Unknown |
---|---|
Series: | EF25 Series |
RoHS: | Unknown |
Prices starting from US$0.64
For Use With | EF25 |
---|---|
Product Range | EF25 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
External Length / Height | 17.8mm |
External Width | 27.5mm |
Flammability Rating | UL94V-0 |
Material | GFR Polyterephthalate |
No. of Pins | 10Pins |
B66208B Coil Former 10-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
E25/13/7 Horizontal Coil Former 10 Pin | RS |
Transformer Coil Former, 10 Pin, Ef25 Rohs Compliant: Yes |Epcos B66208B1110T001 | Newark Electronics |
COIL FORMER, E25/13/7, VALOX 420SE0 | element14 |
Where can I find additional details, specifications and documents for a B66208B1110T001?
Additional datasheets, footprints and schematics for B66208B1110T001 are listed on our Part Details page. You can also find images and similar parts to B66208B1110T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66208B1110T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66208B1110T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66208B1110T001 fall under?
The B66208B1110T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66208B1110T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66208B1110T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66208B1110T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66208B1110T001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B66208B1110T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66208B1110T001 often in real-time on the comparison pages.
What if I can't find stock of B66208B1110T001?
You can fill out our help required form which you can use to request a quote for B66208B1110T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.