Status: | Unknown |
---|---|
Series: | B66202 Series |
RoHS: | Unknown |
For Use With | E 13/7/4 Type B66305 Series Ferrite Cores |
---|---|
Product Range | B66202 Series |
SVHC | No SVHC (27-Jun-2018) |
B66202B Coil Former 8-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | B66202 Series |
RoHS: | Compliant |
For Use With | E 13/7/4 Type B66305 Series Ferrite Cores |
---|---|
Product Range | B66202 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
E13/7/4 Horizontal Coil Former 8 Pin PTH | RS |
Transformer Coil Former, E13/7/4 , 8Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a B66202B1108T001?
Additional datasheets, footprints and schematics for B66202B1108T001 are listed on our Part Details page. You can also find images and similar parts to B66202B1108T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B66202B1108T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B66202B1108T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B66202B1108T001 fall under?
The B66202B1108T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B66202B1108T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B66202B1108T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B66202B1108T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B66202B1108T001 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for B66202B1108T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B66202B1108T001 often in real-time on the comparison pages.
What if I can't find stock of B66202B1108T001?
You can fill out our help required form which you can use to request a quote for B66202B1108T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.