Status: | Unknown |
---|---|
Series: | B65820 Series |
RoHS: | Unknown |
For Use With | RM7 |
---|---|
Product Range | B65820 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
B65820W Coil Former 8-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transformer Coil Former, 8 Pin, Rm7 Rohs Compliant: Yes |Epcos B65820W1008D001 | Newark Electronics |
COIL FORMER, RM 7, 1 SECTION, 8 PIN | element14 |
B65820 RM7 Vertical Coil Former 8 Pin | RS |
Where can I find additional details, specifications and documents for a B65820W1008D001?
Additional datasheets, footprints and schematics for B65820W1008D001 are listed on our Part Details page. You can also find images and similar parts to B65820W1008D001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65820W1008D001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65820W1008D001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65820W1008D001 fall under?
The B65820W1008D001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B65820W1008D001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65820W1008D001 you can contact the distributor directly for product support, shipping queries etc.
Is the B65820W1008D001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65820W1008D001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for B65820W1008D001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65820W1008D001 often in real-time on the comparison pages.
What if I can't find stock of B65820W1008D001?
You can fill out our help required form which you can use to request a quote for B65820W1008D001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.