Status: | Unknown |
---|---|
Series: | B65815 Series |
RoHS: | Unknown |
Core Type | RM |
---|---|
Core Size | RM12 |
Core Material Grade | N97 |
For Use With | - |
Effective Magnetic Path Length | 57mm |
Ae Effective Cross Section Area | 146mm² |
Inductance Factor Al | 5.3µH |
Product Range | B65815 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | N97 |
EPCB65815ER97 | Avnet America |
RoHS Compliant | Yes |
---|
B65815 RM12 Ferrite Core 5.3uH N97 | RS |
Transformer Cores, Rm, Rm12, N97, 57 Mm, 146 Mm Rohs Compliant: Yes |Epcos B65815E0000R097 | Newark Electronics |
FERRITE CORE, RM, N97 | element14 |
Where can I find additional details, specifications and documents for a B65815E0000R097?
Additional datasheets, footprints and schematics for B65815E0000R097 are listed on our Part Details page. You can also find images and similar parts to B65815E0000R097 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65815E0000R097 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65815E0000R097 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65815E0000R097 fall under?
The B65815E0000R097 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65815E0000R097 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65815E0000R097 you can contact the distributor directly for product support, shipping queries etc.
Is the B65815E0000R097 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65815E0000R097 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for B65815E0000R097.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65815E0000R097 often in real-time on the comparison pages.
What if I can't find stock of B65815E0000R097?
You can fill out our help required form which you can use to request a quote for B65815E0000R097 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.