Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$0.99
Core Type | RM |
---|---|
Core Size | RM8 |
Core Material Grade | N87 |
For Use With | - |
Effective Magnetic Path Length | 38mm |
Ae Effective Cross Section Area | 64mm² |
Inductance Factor Al | 3.3µH |
Product Range | RM Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Al Tolerance Value + | 30% |
Al Tolerance Value - | 20% |
External Depth | 11mm |
External Length / Height | 8.25mm |
External Width | 17mm |
Material Grade | N87 |
Ferrite Core RM Core 23.2mm 16.5mm Transformer Applications | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Core: ferrite | Transfer Multisort Elektronik |
Core ferrite RM8 N87 3300nH | RS |
Transformer Cores, Rm, Rm8, N87, 38 Mm, 64 Mm Rohs Compliant: Yes |Epcos B65811J0000R087 | Newark Electronics |
FERRITE CORE, RM, N87 | element14 |
Where can I find additional details, specifications and documents for a B65811J0000R087?
Additional datasheets, footprints and schematics for B65811J0000R087 are listed on our Part Details page. You can also find images and similar parts to B65811J0000R087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65811J0000R087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65811J0000R087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65811J0000R087 fall under?
The B65811J0000R087 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65811J0000R087 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65811J0000R087 you can contact the distributor directly for product support, shipping queries etc.
Is the B65811J0000R087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65811J0000R087 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for B65811J0000R087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65811J0000R087 often in real-time on the comparison pages.
What if I can't find stock of B65811J0000R087?
You can fill out our help required form which you can use to request a quote for B65811J0000R087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.