Status: | Unknown |
---|---|
Series: | B65805 Series |
RoHS: | Unknown |
Core Type | RM |
---|---|
Core Size | RM5 |
Core Material Grade | T38 |
For Use With | Broadband Transformers |
Effective Magnetic Path Length | 22.1mm |
Ae Effective Cross Section Area | 23.8mm² |
Inductance Factor Al | 6.7µH |
Product Range | B65805 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core RM Core 14.6mm 10.5mm Transformer Applications | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Type | RM |
---|---|
Core Size | RM5 |
Core Material Grade | T38 |
For Use With | Broadband Transformers |
Effective Magnetic Path Length | 22.1mm |
Ae Effective Cross Section Area | 23.8mm2 |
Inductance Factor Al | 6.7µH |
RoHS Compliant | Yes |
B65805 RM5 Ferrite Core 6.7uH T38 | RS |
Ferrite Core, T38, Rm5, 6.7Uh | Newark Electronics |
FERRITE CORE, T38, RM5, 6.7UH | element14 |
Where can I find additional details, specifications and documents for a B65805J0000Y038?
Additional datasheets, footprints and schematics for B65805J0000Y038 are listed on our Part Details page. You can also find images and similar parts to B65805J0000Y038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65805J0000Y038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65805J0000Y038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65805J0000Y038 fall under?
The B65805J0000Y038 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65805J0000Y038 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65805J0000Y038 you can contact the distributor directly for product support, shipping queries etc.
Is the B65805J0000Y038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65805J0000Y038 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B65805J0000Y038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65805J0000Y038 often in real-time on the comparison pages.
What if I can't find stock of B65805J0000Y038?
You can fill out our help required form which you can use to request a quote for B65805J0000Y038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.