Status: | Unknown |
---|---|
Series: | B65805 Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
210
in stock
|
Buy Now | |
element14
from US$1.21
|
210
in stock
|
Buy Now | |
Farnell
from US$1.21
|
210
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Type | RM |
---|---|
Core Size | RM5 |
Core Material Grade | N87 |
For Use With | - |
Effective Magnetic Path Length | 22.1mm |
Ae Effective Cross Section Area | 23.8mm² |
Inductance Factor Al | 2µH |
Product Range | B65805 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | N87 |
Core: ferrite | Transfer Multisort Elektronik |
Ferrite Core RM Core 14.6mm 10.5mm Transformer Applications | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transformer Cores, Rm, Rm5, N87, 22.1 Mm, 23.8 Mm Rohs Compliant: Yes |Epcos B65805J0000R087 | Newark Electronics |
FERRITE CORE , RM 5 N87 | element14 |
B65805 RM5 Ferrite Core 2uH N87 | RS |
Where can I find additional details, specifications and documents for a B65805J0000R087?
Additional datasheets, footprints and schematics for B65805J0000R087 are listed on our Part Details page. You can also find images and similar parts to B65805J0000R087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65805J0000R087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65805J0000R087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65805J0000R087 fall under?
The B65805J0000R087 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65805J0000R087 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65805J0000R087 you can contact the distributor directly for product support, shipping queries etc.
Is the B65805J0000R087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65805J0000R087 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for B65805J0000R087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65805J0000R087 often in real-time on the comparison pages.
What if I can't find stock of B65805J0000R087?
You can fill out our help required form which you can use to request a quote for B65805J0000R087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.