Status: | Unknown |
---|---|
Series: | B65733 Series |
RoHS: | Unknown |
Prices starting from US$111.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$236.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$226.18
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$178.00
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$246.86
|
-
|
Buy Now | |
Avnet America
from US$266.38
|
-
|
Buy Now | |
element14
from US$311.57
|
-
|
Buy Now | |
Distrelec
from US$111.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Type | PM |
---|---|
Core Size | PM114/93 |
Core Material Grade | N27 |
For Use With | - |
Effective Magnetic Path Length | 200mm |
Ae Effective Cross Section Area | 1720mm² |
Inductance Factor Al | 16µH |
Product Range | B65733 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | N27 |
Ferrite Core PM Core 114mm 93mm Power Transformer | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
B65733A0000R027 | Rapid Electronics |
Transformer Cores, Pm, Pm114/93, N27, 200 Mm, 1720 Mm Rohs Compliant: Yes |Epcos B65733A0000R027 | Newark Electronics |
FERRITE CORE , PM 114 N27 | element14 |
EPCOS PM Core PU%3DPair (2 pieces) | Distrelec |
Where can I find additional details, specifications and documents for a B65733A0000R027?
Additional datasheets, footprints and schematics for B65733A0000R027 are listed on our Part Details page. You can also find images and similar parts to B65733A0000R027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65733A0000R027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65733A0000R027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65733A0000R027 fall under?
The B65733A0000R027 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65733A0000R027 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65733A0000R027 you can contact the distributor directly for product support, shipping queries etc.
Is the B65733A0000R027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65733A0000R027 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for B65733A0000R027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65733A0000R027 often in real-time on the comparison pages.
What if I can't find stock of B65733A0000R027?
You can fill out our help required form which you can use to request a quote for B65733A0000R027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.