Status: | Unknown |
---|---|
Series: | B65684 Series |
RoHS: | Unknown |
Core Type | PM |
---|---|
Core Size | PM62/49 |
Core Material Grade | N87 |
For Use With | Power Transformers and Energy Storage Chokes |
Effective Magnetic Path Length | 109mm |
Ae Effective Cross Section Area | 570mm² |
Inductance Factor Al | 9.2µH |
Product Range | B65684 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core PM Core 62mm 49mm Power Transformer | Avnet America |
Core Type | PM |
---|---|
Core Size | PM62/49 |
Core Material Grade | N87 |
For Use With | Power Transformers and Energy Storage Chokes |
Effective Magnetic Path Length | 109mm |
Ae Effective Cross Section Area | 570mm2 |
RoHS Compliant | Yes |
Core ferrite PM62/49 N87 9200nH | RS |
Core: ferrite | Transfer Multisort Elektronik |
Ferrite Core, N87, Pm62/49, 9.2Uh | Newark Electronics |
Where can I find additional details, specifications and documents for a B65684A0000R087?
Additional datasheets, footprints and schematics for B65684A0000R087 are listed on our Part Details page. You can also find images and similar parts to B65684A0000R087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65684A0000R087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65684A0000R087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65684A0000R087 fall under?
The B65684A0000R087 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65684A0000R087 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65684A0000R087 you can contact the distributor directly for product support, shipping queries etc.
Is the B65684A0000R087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65684A0000R087 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for B65684A0000R087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65684A0000R087 often in real-time on the comparison pages.
What if I can't find stock of B65684A0000R087?
You can fill out our help required form which you can use to request a quote for B65684A0000R087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.