Status: | Unknown |
---|---|
Series: | B65655 Series |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | B65655 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Core Type | P |
B65655B Mounting Assembly 4-Pin | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transformer Cores, P, B65655 Rohs Compliant: Yes |Epcos B65655B0009X000 | Newark Electronics |
FERRITE MOUNTING ASSEMBLY, P 18 | element14 |
Where can I find additional details, specifications and documents for a B65655B0009X000?
Additional datasheets, footprints and schematics for B65655B0009X000 are listed on our Part Details page. You can also find images and similar parts to B65655B0009X000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65655B0009X000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65655B0009X000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65655B0009X000 fall under?
The B65655B0009X000 is listed under Electronic & Electrical Components > Transformers > Transformer Miscellaneous Parts.
Can I view similar or alternative parts?
You can view similar parts to B65655B0009X000 when available in the Transformer Miscellaneous Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65655B0009X000 you can contact the distributor directly for product support, shipping queries etc.
Is the B65655B0009X000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65655B0009X000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for B65655B0009X000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65655B0009X000 often in real-time on the comparison pages.
What if I can't find stock of B65655B0009X000?
You can fill out our help required form which you can use to request a quote for B65655B0009X000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.