Status: | Unknown |
---|---|
Series: | B65652 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,431
in stock
|
Buy Now | |
element14
from US$0.13
|
1,431
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,431
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
917
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
385
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | P18 |
---|---|
Product Range | B65652 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
B65652B Coil Former 14.8mm 7mm | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transformer Coil Former, P18 Rohs Compliant: Yes |Epcos B65652B0000T001 | Newark Electronics |
COIL FORMER, P 18, 1 SECTION | element14 |
EPCOS Ferrite Accessory | Distrelec |
Coil former: without pins | Transfer Multisort Elektronik |
B65652 P18/11 Vertical Coil Former 0PIN | RS |
Where can I find additional details, specifications and documents for a B65652B0000T001?
Additional datasheets, footprints and schematics for B65652B0000T001 are listed on our Part Details page. You can also find images and similar parts to B65652B0000T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65652B0000T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65652B0000T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65652B0000T001 fall under?
The B65652B0000T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B65652B0000T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65652B0000T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B65652B0000T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65652B0000T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for B65652B0000T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65652B0000T001 often in real-time on the comparison pages.
What if I can't find stock of B65652B0000T001?
You can fill out our help required form which you can use to request a quote for B65652B0000T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.