Status: | Unknown |
---|---|
Series: | B65646 Series |
RoHS: | Unknown |
Prices starting from US$7.30
Core Type | PM |
---|---|
Core Size | PM50/39 |
Core Material Grade | N27 |
For Use With | High Q Inductors |
Effective Magnetic Path Length | 84mm |
Ae Effective Cross Section Area | 370mm² |
Inductance Factor Al | 250nH |
Product Range | B65646 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core PM Core 50mm 39mm Power Transformer/Energy Storage Choke | Avnet America |
Core Type | PM |
---|---|
Core Size | PM50/39 |
Core Material Grade | N27 |
For Use With | High Q Inductors |
Effective Magnetic Path Length | 84mm |
Ae Effective Cross Section Area | 370mm2 |
Inductance Factor Al | 250nH |
RoHS Compliant | Yes |
Core ferrite PM50/39 N27 250nH 2mm gap | RS |
Ferrite Core, N27, Pm50/39, 250Nh | Newark Electronics |
FERRITE CORE, N27, PM50/39, 250NH | element14 |
Core: ferrite | Transfer Multisort Elektronik |
EPCOS PM Core PU%3DPair (2 pieces) | Distrelec |
Where can I find additional details, specifications and documents for a B65646A0250A027?
Additional datasheets, footprints and schematics for B65646A0250A027 are listed on our Part Details page. You can also find images and similar parts to B65646A0250A027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65646A0250A027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65646A0250A027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65646A0250A027 fall under?
The B65646A0250A027 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B65646A0250A027 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65646A0250A027 you can contact the distributor directly for product support, shipping queries etc.
Is the B65646A0250A027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65646A0250A027 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B65646A0250A027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65646A0250A027 often in real-time on the comparison pages.
What if I can't find stock of B65646A0250A027?
You can fill out our help required form which you can use to request a quote for B65646A0250A027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.