Status: | Unknown |
---|---|
Series: | B65612 Series |
RoHS: | Unknown |
Prices starting from US$0.49
For Use With | P36 x 22 Type B65611 Series Ferrite Cores |
---|---|
Product Range | B65612 Series |
SVHC | No SVHC (27-Jun-2018) |
Coil former: without pins | Transfer Multisort Elektronik |
B65612B Coil Former 11.5mm 5.4mm | Avnet America |
Status: | Unknown |
---|---|
Series: | B65612 Series |
RoHS: | Compliant |
For Use With | P36 x 22 Type B65611 Series Ferrite Cores |
---|---|
Product Range | B65612 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Transformer Coil Former, P36 X 22 | Newark Electronics |
B65612 P36/22 Vertical Coil Former 0 Pin | RS |
EPCOS Ferrite Accessory | Distrelec |
Where can I find additional details, specifications and documents for a B65612B0000T001?
Additional datasheets, footprints and schematics for B65612B0000T001 are listed on our Part Details page. You can also find images and similar parts to B65612B0000T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65612B0000T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65612B0000T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65612B0000T001 fall under?
The B65612B0000T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B65612B0000T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65612B0000T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B65612B0000T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65612B0000T001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for B65612B0000T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65612B0000T001 often in real-time on the comparison pages.
What if I can't find stock of B65612B0000T001?
You can fill out our help required form which you can use to request a quote for B65612B0000T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.