Status: | Unknown |
---|---|
Series: | B65542 Series |
RoHS: | Unknown |
For Use With | P14 |
---|---|
Product Range | B65542 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coil Former |
Ferrite Core P Core 11.5mm 11.5mm 5.4mm General Application | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
B65542 P14/8 Vertical Coil Former 0 Pin | RS |
Transformer Coil Former, P14 Rohs Compliant: Yes |Epcos B65542B0000T001 | Newark Electronics |
COIL FORMER, P 14, 1 SECTION | element14 |
Where can I find additional details, specifications and documents for a B65542B0000T001?
Additional datasheets, footprints and schematics for B65542B0000T001 are listed on our Part Details page. You can also find images and similar parts to B65542B0000T001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B65542B0000T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65542B0000T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B65542B0000T001 fall under?
The B65542B0000T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.
Can I view similar or alternative parts?
You can view similar parts to B65542B0000T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B65542B0000T001 you can contact the distributor directly for product support, shipping queries etc.
Is the B65542B0000T001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B65542B0000T001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B65542B0000T001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B65542B0000T001 often in real-time on the comparison pages.
What if I can't find stock of B65542B0000T001?
You can fill out our help required form which you can use to request a quote for B65542B0000T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.