B65527B1008T001 Transformers by TDK

FORMER ER9.5 8PIN

Status: Unknown
Series: ER9.5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for RS
RS
from US$0.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
3
in stock
Buy Now
Logo for element14
element14
from US$0.64
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.64
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.89
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With ER9.5
Product Range ER9.5 Series
SVHC No SVHC (27-Jun-2018)
Accessory Type Coil Former
External Length / Height 3.15mm
External Width 11.6mm
Flammability Rating UL94V-0
Material GFR liquid crystal polymer
No. of Pins 8Pins

Alternative Descriptions

B65527B Coil Former 8-Pin | Avnet America


B65527B1008T001 Transformer Coilformers by TDK Electronics

Transformer Coil Former, 8 Pin, ER9.5

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Transformer Coil Former, 8 Pin, Er9.5 Rohs Compliant: Yes |Epcos B65527B1008T001 | Newark Electronics
FORMER, ER9.5, 8PIN | element14
ER9.5/5 SMD Vertical Coil Former 8 Pin | RS

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B65527B1008T001?

Additional datasheets, footprints and schematics for B65527B1008T001 are listed on our Part Details page. You can also find images and similar parts to B65527B1008T001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B65527B1008T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65527B1008T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B65527B1008T001 fall under?

The B65527B1008T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.

Can I view similar or alternative parts?

You can view similar parts to B65527B1008T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B65527B1008T001 you can contact the distributor directly for product support, shipping queries etc.

Is the B65527B1008T001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B65527B1008T001 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for B65527B1008T001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B65527B1008T001 often in real-time on the comparison pages.

What if I can't find stock of B65527B1008T001?

You can fill out our help required form which you can use to request a quote for B65527B1008T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay