B65526B1010T001 Transformers by TDK

FORMER ER11 10PIN

Status: Unknown
Series: B65526 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for RS
RS
from US$1.01
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Farnell
Farnell
from US$0.85
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With ER11
Product Range B65526 Series
SVHC No SVHC (27-Jun-2018)
Accessory Type Coil Former
External Length / Height 4.7mm
External Width 9.3mm
Flammability Rating UL94V-0
Material GFR liquid crystal polymer
No. of Pins 10Pins

Alternative Descriptions

B65526B Coil Former 10-Pin | Avnet America


B65526B1010T001 Transformer Coilformers by TDK Electronics

Transformer Coil Former, 10 Pin, ER11

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

B65812 ER11-COILFORMER | Rutronik
ER11/5 SMD Vertical Coil Former 10 Pin | RS
Transformer Coil Former, 10 Pin, Er11 Rohs Compliant: Yes |Epcos B65526B1010T001 | Newark Electronics
FORMER, ER11, 10PIN | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B65526B1010T001?

Additional datasheets, footprints and schematics for B65526B1010T001 are listed on our Part Details page. You can also find images and similar parts to B65526B1010T001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B65526B1010T001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B65526B1010T001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B65526B1010T001 fall under?

The B65526B1010T001 is listed under Electronic & Electrical Components > Transformers > Transformer Coil Formers.

Can I view similar or alternative parts?

You can view similar parts to B65526B1010T001 when available in the Transformer Coil Formers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B65526B1010T001 you can contact the distributor directly for product support, shipping queries etc.

Is the B65526B1010T001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B65526B1010T001 have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for B65526B1010T001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B65526B1010T001 often in real-time on the comparison pages.

What if I can't find stock of B65526B1010T001?

You can fill out our help required form which you can use to request a quote for B65526B1010T001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay