Status: | Unknown |
---|---|
Series: | B64290 Series |
RoHS: | Unknown |
Core Type | Toroid |
---|---|
Core Size | 6.3mm x 3.8mm x 2.5mm |
Core Material Grade | N30 |
For Use With | B64290P0037 |
Effective Magnetic Path Length | 15.21mm |
Ae Effective Cross Section Area | 3.06mm² |
Inductance Factor Al | 1.09µH |
Product Range | B64290 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | N30 |
Ferrite Core, Cylindrical, 2.5 mm Length, 3.8 mm ID, 6.3 mm OD | Avnet America |
RoHS Compliant | Yes |
---|
Transformer Cores, Toroid, 6.3Mm X 3.8Mm X 2.5Mm, N30, 15.21 Mm, 3.06 Mm Rohs Compliant: Yes |Epcos B64290P0037X830 | Newark Electronics |
CYLINDRICAL CORE FERRITE, N30, 3.8MM | element14 |
B64290P0037 Series 1.09 ╡H Ungapped Toroid Type 6.32mm N30 Ferrite Core | Future Electronics |
Ring core R 6.3x3.8x2.5 N30 1090nH | RS |
Where can I find additional details, specifications and documents for a B64290P0037X830?
Additional datasheets, footprints and schematics for B64290P0037X830 are listed on our Part Details page. You can also find images and similar parts to B64290P0037X830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B64290P0037X830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B64290P0037X830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B64290P0037X830 fall under?
The B64290P0037X830 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B64290P0037X830 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B64290P0037X830 you can contact the distributor directly for product support, shipping queries etc.
Is the B64290P0037X830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B64290P0037X830 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for B64290P0037X830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B64290P0037X830 often in real-time on the comparison pages.
What if I can't find stock of B64290P0037X830?
You can fill out our help required form which you can use to request a quote for B64290P0037X830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.