Status: | Unknown |
---|---|
Series: | B64290 Series |
RoHS: | Unknown |
Core Type | Toroid |
---|---|
Core Size | 12.7mm x 7.9mm x 6.35mm |
Core Material Grade | N87 |
For Use With | Power Transformers |
Effective Magnetic Path Length | 31.17mm |
Ae Effective Cross Section Area | 14.96mm² |
Inductance Factor Al | 1.33µH |
Product Range | B64290 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core, Cylindrical, 6.35 mm Length, 7.9 mm ID, 12.5 mm OD | Avnet America |
Where can I find additional details, specifications and documents for a B64290L0742X087?
Additional datasheets, footprints and schematics for B64290L0742X087 are listed on our Part Details page. You can also find images and similar parts to B64290L0742X087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B64290L0742X087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B64290L0742X087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B64290L0742X087 fall under?
The B64290L0742X087 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B64290L0742X087 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B64290L0742X087 you can contact the distributor directly for product support, shipping queries etc.
Is the B64290L0742X087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B64290L0742X087 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for B64290L0742X087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B64290L0742X087 often in real-time on the comparison pages.
What if I can't find stock of B64290L0742X087?
You can fill out our help required form which you can use to request a quote for B64290L0742X087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.