B64290L0618X037 Transformers by TDK

FERRITE CORE TOROID T37

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for RS
RS
from US$2.22
1,270
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.25
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Farnell
Farnell
from US$2.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Core Type Toroid
Core Size -
Core Material Grade T37
For Use With -
Effective Magnetic Path Length 60.07mm
Ae Effective Cross Section Area 51.26mm²
Inductance Factor Al 6.97µH
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Ferrite Core
Material Grade T37

Alternative Descriptions

Ferrite Core, Cylindrical, 10 mm Length, 14.8 mm ID, 25.3 mm OD | Avnet America


B64290L0618X037 EMC / RFI Suppression by TDK Electronics

Transformer Cores, Toroid, T37, 60.07 mm, 51.26 mm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Toroidal Ferrite Core 6.97uH T37 | RS
CYLINDRICAL CORE FERRITE, T37, 14.8MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B64290L0618X037?

Additional datasheets, footprints and schematics for B64290L0618X037 are listed on our Part Details page. You can also find images and similar parts to B64290L0618X037 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B64290L0618X037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B64290L0618X037 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B64290L0618X037 fall under?

The B64290L0618X037 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.

Can I view similar or alternative parts?

You can view similar parts to B64290L0618X037 when available in the Transformer Cores range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B64290L0618X037 you can contact the distributor directly for product support, shipping queries etc.

Is the B64290L0618X037 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B64290L0618X037 have stock available?

Authorised distributors including RS, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for B64290L0618X037.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B64290L0618X037 often in real-time on the comparison pages.

What if I can't find stock of B64290L0618X037?

You can fill out our help required form which you can use to request a quote for B64290L0618X037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay