Status: | Unknown |
---|---|
Series: | B64290L0038 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,250
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
5,145
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,292
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Type | Toroid |
---|---|
Core Size | 10mm x 6mm x 4mm |
Core Material Grade | N30 |
For Use With | - |
Effective Magnetic Path Length | 24.07mm |
Ae Effective Cross Section Area | 7.83mm² |
Inductance Factor Al | 1.76µH |
Product Range | B64290L0038 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Ferrite Core |
Material Grade | N30 |
Ferrite Core, Cylindrical, 4 mm Length, 6 mm ID, 10 mm OD | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
EPCOS Ferrite toroidal core | Distrelec |
Epcos B64290L0038X830 Coated toroid core R10 | Rapid Electronics |
Ring core R 10x6x4 N30 1760nH | RS |
Ferrite: toroidal | Transfer Multisort Elektronik |
Transformer Cores, Toroid, 10Mm X 6Mm X 4Mm, N30, 24.07 Mm, 7.83 Mm Rohs Compliant: Yes |Epcos B64290L0038X830 | Newark Electronics |
CYLINDRICAL CORE FERRITE, N30, 6MM | element14 |
Where can I find additional details, specifications and documents for a B64290L0038X830?
Additional datasheets, footprints and schematics for B64290L0038X830 are listed on our Part Details page. You can also find images and similar parts to B64290L0038X830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B64290L0038X830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B64290L0038X830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B64290L0038X830 fall under?
The B64290L0038X830 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B64290L0038X830 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B64290L0038X830 you can contact the distributor directly for product support, shipping queries etc.
Is the B64290L0038X830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B64290L0038X830 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for B64290L0038X830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B64290L0038X830 often in real-time on the comparison pages.
What if I can't find stock of B64290L0038X830?
You can fill out our help required form which you can use to request a quote for B64290L0038X830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.