Status: | Unknown |
---|---|
Series: | B62152 Series |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
7,843
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
8,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
188
in stock
|
Buy Now | |
element14
from US$0.56
|
188
in stock
|
Buy Now | |
Farnell
from US$0.62
|
188
in stock
|
Buy Now | |
Rutronik
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Core Type | Double Aperture |
---|---|
Core Size | 14.5mm x 8.5mm x 8.3mm |
Core Material Grade | N30 |
For Use With | Broadband Transformers |
Effective Magnetic Path Length | 15.3mm |
Ae Effective Cross Section Area | 28.4mm² |
Inductance Factor Al | 10µH |
Product Range | B62152 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core, Cylindrical, 14.5 mm Length, 3.4 mm ID, 8.5 mm OD | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Type | Double Aperture |
---|---|
Core Size | 14.5mm x 8.5mm x 8.3mm |
Core Material Grade | N30 |
For Use With | Broadband Transformers |
Effective Magnetic Path Length | 15.3mm |
RoHS Compliant | Yes |
EPCOS Ferrite Core 10uH N30 | Distrelec |
Double-aperture core N30 10000nH | RS |
Ferrite Core, Double Aperture, N30, 10Uh | Newark Electronics |
FERRITE CORE, DOUBLE APERTURE, N30, 10UH | element14 |
B62152 2-HOLE Mat:N30 AL=10uH | Rutronik |
Where can I find additional details, specifications and documents for a B62152A0004X030?
Additional datasheets, footprints and schematics for B62152A0004X030 are listed on our Part Details page. You can also find images and similar parts to B62152A0004X030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B62152A0004X030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B62152A0004X030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B62152A0004X030 fall under?
The B62152A0004X030 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B62152A0004X030 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B62152A0004X030 you can contact the distributor directly for product support, shipping queries etc.
Is the B62152A0004X030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B62152A0004X030 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B62152A0004X030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B62152A0004X030 often in real-time on the comparison pages.
What if I can't find stock of B62152A0004X030?
You can fill out our help required form which you can use to request a quote for B62152A0004X030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.