Status: | Unknown |
---|---|
Series: | B62152 Series |
RoHS: | Unknown |
Prices starting from US$1.29
Core Type | Double Aperture |
---|---|
Core Size | 14.5mm x 8.5mm x 14.5mm |
Core Material Grade | K1 |
For Use With | Broadband Transformers |
Effective Magnetic Path Length | 15.3mm |
Ae Effective Cross Section Area | 49.7mm² |
Inductance Factor Al | 330nH |
Product Range | B62152 Series |
SVHC | No SVHC (27-Jun-2018) |
Ferrite Core, Cylindrical, 14.5 mm Length, 3.4 mm ID, 8.5 mm OD | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Type | Double Aperture |
---|---|
Core Size | 14.5mm x 8.5mm x 14.5mm |
Core Material Grade | K1 |
For Use With | Broadband Transformers |
Effective Magnetic Path Length | 15.3mm |
RoHS Compliant | Yes |
Double-aperture core K1 330nH | RS |
Ferrite Core, Double Aperture, K1, 330Nh | Newark Electronics |
FERRITE CORE, DOUBLE APERTURE, K1, 330NH | element14 |
EPCOS Ferrite Core 330nH K1 | Distrelec |
Where can I find additional details, specifications and documents for a B62152A0001X001?
Additional datasheets, footprints and schematics for B62152A0001X001 are listed on our Part Details page. You can also find images and similar parts to B62152A0001X001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B62152A0001X001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B62152A0001X001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B62152A0001X001 fall under?
The B62152A0001X001 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to B62152A0001X001 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B62152A0001X001 you can contact the distributor directly for product support, shipping queries etc.
Is the B62152A0001X001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B62152A0001X001 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for B62152A0001X001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B62152A0001X001 often in real-time on the comparison pages.
What if I can't find stock of B62152A0001X001?
You can fill out our help required form which you can use to request a quote for B62152A0001X001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.