Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Bag,(2) 6' Hot Sticks | Greenlee B-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VDC | 5V |
---|---|
Current Rating | 750mA |
Accessory Type | 16 Position Mounting Board |
For Use With | Pamux Protocol |
Supply Voltage | 5V |
RoHS Compliant | No |
Relay Module Controller OPTO I/O Modules | Carlton-Bates |
Solid State Relays, Accessories | Newark Electronics |
Where can I find additional details, specifications and documents for a B-6?
Additional datasheets, footprints and schematics for B-6 are listed on our Part Details page. You can also find images and similar parts to B-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B-6 fall under?
The B-6 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to B-6 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B-6 you can contact the distributor directly for product support, shipping queries etc.
Is the B-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B-6 have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for B-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B-6 often in real-time on the comparison pages.
What if I can't find stock of B-6?
You can fill out our help required form which you can use to request a quote for B-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.