B58035U5205M062 TDK Parts by TDK

CAP STACKED AEC-Q200 2UF 500V

Status: Unknown
Series: CeraLink FA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.13

Distributor Stock
Logo for Farnell
Farnell
from US$7.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.48
-
Buy Now
Logo for element14
element14
from US$7.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.23
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 2µF
Voltage Rating 500V
Ceramic Capacitor Case SMD
Product Range CeraLink FA Series
Capacitance Tolerance ± 20%
Dielectric Characteristic -
Stacking Height -
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, Stacked, Aec-Q200, 2Uf, 500V | Newark Electronics
Stacked Multilayer Ceramic Capacitor, 2 uF, 500 V, ± 20%, SMD, 9.1 mm Stack Height | Avnet America
CAP, STACKED, AEC-Q200, 2UF, 500V | element14


B58035U5205M062 Passive Components by TDK Electronics

CERALINK FA2 2UF 500V 13 / TAPE & REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

CERAMIC CAPACITOR - MULTILAYER | Richardson RFPD

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B58035U5205M062?

Additional datasheets, footprints and schematics for B58035U5205M062 are listed on our Part Details page. You can also find images and similar parts to B58035U5205M062 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B58035U5205M062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B58035U5205M062 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B58035U5205M062 fall under?

The B58035U5205M062 is listed under TDK Parts.

Can I view similar or alternative parts?

You can view similar parts to B58035U5205M062 when available in the TDK Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B58035U5205M062 you can contact the distributor directly for product support, shipping queries etc.

Is the B58035U5205M062 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B58035U5205M062 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for B58035U5205M062.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B58035U5205M062 often in real-time on the comparison pages.

What if I can't find stock of B58035U5205M062?

You can fill out our help required form which you can use to request a quote for B58035U5205M062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay