Status: | Unknown |
---|---|
Series: | CeraLink FA Series |
RoHS: | Unknown |
Prices starting from US$29.52
Capacitance | 10µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | SMD |
Product Range | CeraLink FA Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | - |
Stacking Height | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, Stacked, Aec-Q200, 10Uf, 500V, Capacitance-10Îœf, Voltage Rating-500V, Ceramic Capacitor Case-Smd, Product Range-Ceralink Fa Series, Capacitance Tolerance- 20, Dielectric Characteristic-, Stacking Height-, Operating Rohs Compliant: Yes |Tdk B58035U5106M001 | Newark Electronics |
CAP, STACKED, AEC-Q200, 10UF, 500V | element14 |
Stacked Multilayer Ceramic Capacitor, 10 uF, 500 V, ± 20%, SMD, 9.1 mm Stack Height | Avnet America |
Stacked Multilayer Ceramic Capacitor, 10 uF, 500 V, � 20%, SMD, 9.1 mm Stack Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a B58035U5106M001?
Additional datasheets, footprints and schematics for B58035U5106M001 are listed on our Part Details page. You can also find images and similar parts to B58035U5106M001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B58035U5106M001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B58035U5106M001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B58035U5106M001 fall under?
The B58035U5106M001 is listed under TDK Parts.
Can I view similar or alternative parts?
You can view similar parts to B58035U5106M001 when available in the TDK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B58035U5106M001 you can contact the distributor directly for product support, shipping queries etc.
Is the B58035U5106M001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B58035U5106M001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for B58035U5106M001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B58035U5106M001 often in real-time on the comparison pages.
What if I can't find stock of B58035U5106M001?
You can fill out our help required form which you can use to request a quote for B58035U5106M001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.