Status: | Unknown |
---|---|
Series: | B57464S0 Series |
RoHS: | Compliant |
Product Range | B57464S0 Series |
---|---|
Disc Size | 26mm |
Zero Power Resistance at 25°C | 1ohm |
Maximum Steady State Current at 25°C | 20A |
Beta Value (K) | 2800K |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
B57464S Series 1 Ohm 20 A 2800 K NTC Thermistors for Inrush Current Limiting | Future Electronics |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a B57464S109M?
Additional datasheets, footprints and schematics for B57464S109M are listed on our Part Details page. You can also find images and similar parts to B57464S109M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57464S109M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57464S109M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57464S109M fall under?
The B57464S109M is listed under Circuit Protection > Thermistors > Inrush Current Limiting (ICL) NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57464S109M when available in the Inrush Current Limiting (ICL) NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57464S109M you can contact the distributor directly for product support, shipping queries etc.
Is the B57464S109M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for B57464S109M have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for B57464S109M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57464S109M often in real-time on the comparison pages.
What if I can't find stock of B57464S109M?
You can fill out our help required form which you can use to request a quote for B57464S109M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.