Status: | Unknown |
---|---|
Series: | B57421V2 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
12,450
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
248,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
12,200
in stock
|
Buy Now | |
element14
from US$0.17
|
10,266
in stock
|
Buy Now | |
Farnell
from US$0.15
|
10,236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
6,420
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
2,521
in stock
|
Buy Now | |
Avnet Abacus
-
|
128,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | B57421V2 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4000K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Resistance | 10kohm |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thermistor NTC 10KOhm 5% 2-Pin 0805 Blister T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | B57421V2 Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | B57421V2 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4000K |
Thermistor Case Style | 0805 [2012 Metric] |
B Constant | ±3 |
RoHS Compliant | Yes |
NTC Thermistor 0805 10K J62 B-4000 | RS |
Thermistor, Ntc, 4000K, 10Kohm | Newark Electronics |
43J3525 | element14 |
THERMISTOR, NTC, SMD, 10KOHM | Farnell |
NTC thermistor | Transfer Multisort Elektronik |
EPCOS Thermistor NTC 10kOhm 3980K 2mm | Distrelec |
NTC 0805 10K 5% 0,21W B=3940 | Rutronik |
Where can I find additional details, specifications and documents for a B57421V2103J062?
Additional datasheets, footprints and schematics for B57421V2103J062 are listed on our Part Details page. You can also find images and similar parts to B57421V2103J062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57421V2103J062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57421V2103J062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57421V2103J062 fall under?
The B57421V2103J062 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57421V2103J062 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57421V2103J062 you can contact the distributor directly for product support, shipping queries etc.
Is the B57421V2103J062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57421V2103J062 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B57421V2103J062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57421V2103J062 often in real-time on the comparison pages.
What if I can't find stock of B57421V2103J062?
You can fill out our help required form which you can use to request a quote for B57421V2103J062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.