Status: | Unknown |
---|---|
Series: | B57364 Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.49 |
425
|
Buy Now | |
TTI Europe | US$0.90 |
23,250
|
Buy Now | |
Newark Electronics | US$1.26 |
621
|
Buy Now | |
element14 | US$1.23 |
600
|
Buy Now | |
Farnell | US$1.25 |
596
|
Buy Now | |
Transfer Multisort Elektronik | US$1.18 |
433
|
Buy Now | |
Avnet America | US$1.41 |
-
|
Buy Now | |
Distrelec | US$1.33 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Product Range | B57364 Series |
---|---|
Disc Size | 21mm |
Zero Power Resistance at 25°C | 2.5ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 11A |
SVHC | No SVHC (27-Jun-2018) |
Beta Value (K) | 2900K |
Beta Value Lower Limit Temperature | 25°C |
Current Max | 11A |
Lead Length | 32mm |
Lead Spacing | 7.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +170°C |
Operating Voltage | 265V |
Power Dissipation Ptot Max | 5.1W |
Resistance | 2.5ohm |
Resistance Tolerance | ± 20% |
Temperature Upper Limit Beta Value | 100°C |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -20% to +20% |
Thermistor Type | NTC |
Thermistor NTC 2.5 Ohm 20% 2-Pin Radial Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | B57364S0 Series |
RoHS: | Compliant |
Product Range | B57364S0 Series |
---|---|
Disc Size | 21mm |
Zero Power Resistance at 25°C | 2.5ohm |
Approvals | UL |
Maximum Steady State Current at 25°C | 11A |
B Constant | 2900 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Thermistor, Ntc, 2R5, 11A | Newark Electronics |
THERMISTOR, NTC, 2R5, 11A | element14 |
NTC thermistor | Transfer Multisort Elektronik |
Type S364 NTC thermistor,ICL,2R5 170degC | RS |
EPCOS Thermistor NTC 2.5Ohm 53mm | Distrelec |
Where can I find additional details, specifications and documents for a B57364S0259M000?
Additional datasheets, footprints and schematics for B57364S0259M000 are listed on our Part Details page. You can also find images and similar parts to B57364S0259M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57364S0259M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57364S0259M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57364S0259M000 fall under?
The B57364S0259M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57364S0259M000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57364S0259M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57364S0259M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57364S0259M000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for B57364S0259M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57364S0259M000 often in real-time on the comparison pages.
What if I can't find stock of B57364S0259M000?
You can fill out our help required form which you can use to request a quote for B57364S0259M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.