Status: | Unknown |
---|---|
Series: | B57236S0 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,347
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
680
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
632
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
320
in stock
|
Buy Now | |
Micros
from US$0.31
|
279
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B57236S0 Series |
---|---|
Disc Size | 11.5mm |
Zero Power Resistance at 25°C | 5ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 4.5A |
SVHC | No SVHC (07-Jul-2017) |
Beta Value (K) | 2800K |
Beta Value Lower Limit Temperature | 25°C |
Body Diameter | 11.5mm |
Current Max | 4.5A |
Current Temperature | 25°C |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +170°C |
Resistance | 5ohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 20% |
Resistance Tolerance + | 20% |
Resistance Tolerance - | 20% |
Temperature Upper Limit Beta Value | 100°C |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -20% to +20% |
Thermistor Type | NTC |
Thermistor NTC 5Ohm 20% 2-Pin Radial Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | B57236S0 Series |
RoHS: | Compliant |
Product Range | B57236S0 Series |
---|---|
Disc Size | 11.5mm |
Zero Power Resistance at 25°C | 5ohm |
Approvals | UL |
Maximum Steady State Current at 25°C | 4.5A |
Beta Value (K) | 2800K |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Type S236 NTC thermistor,ICL,5R 170degC | RS |
NTC Inrush Current Limiters 5R 4,5A | Schukat Electronic |
EPCOS Thermistor NTC 5Ohm 41mm, 4.5A | Distrelec |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor NTC | Micros |
THERMISTOR, NTC | Farnell |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a B57236S0509M000?
Additional datasheets, footprints and schematics for B57236S0509M000 are listed on our Part Details page. You can also find images and similar parts to B57236S0509M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57236S0509M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57236S0509M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57236S0509M000 fall under?
The B57236S0509M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57236S0509M000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57236S0509M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57236S0509M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57236S0509M000 have stock available?
Authorised distributors including TTI Europe, RS, Schukat Electronic, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for B57236S0509M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57236S0509M000 often in real-time on the comparison pages.
What if I can't find stock of B57236S0509M000?
You can fill out our help required form which you can use to request a quote for B57236S0509M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.