B57236S0479M000 Fuses & Circuit Protection by TDK

NTC THERMISTOR 4.7R DISC 11.5MM

Status: Unknown
Series: B57236S0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for RS
RS
from US$0.50
326
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.67
98
in stock
Buy Now
Logo for element14
element14
from US$0.46
98
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.45
98
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range B57236S0 Series
Disc Size 11.5mm
Zero Power Resistance at 25°C 4.7ohm
Approvals CQC IEC UL VDE
Maximum Energy Rating at 25°C -
Maximum Steady State Current at 25°C -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Thermistor NTC 4.7Ohm 20% 2-Pin Radial Bulk | Avnet America


B57236S0479M000 Thermistors by TDK Electronics

NTC THERMISTOR, 4.7R, DISC 11.5MM

Status: Unknown
Series: B57236S0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range B57236S0 Series
Disc Size 11.5mm
Zero Power Resistance at 25°C 4.7ohm
Approvals CQC, IEC, UL, VDE
SVHC No
RoHS Compliant Yes

Alternative Descriptions

Thermistor NTC Leaded 4R7 11.5mm | RS
Ntc Thermistor, 4.7R, Disc 11.5Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57236S0479M000?

Additional datasheets, footprints and schematics for B57236S0479M000 are listed on our Part Details page. You can also find images and similar parts to B57236S0479M000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57236S0479M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57236S0479M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57236S0479M000 fall under?

The B57236S0479M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57236S0479M000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57236S0479M000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57236S0479M000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B57236S0479M000 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B57236S0479M000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57236S0479M000 often in real-time on the comparison pages.

What if I can't find stock of B57236S0479M000?

You can fill out our help required form which you can use to request a quote for B57236S0479M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay