Status: | Unknown |
---|---|
Series: | B57236S0 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,858
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
2,630
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
408
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | B57236S0 Series |
---|---|
Disc Size | 11.5mm |
Zero Power Resistance at 25°C | 16ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 2.9A |
SVHC | No SVHC (07-Jul-2017) |
Beta Value (K) | 2965K |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +170°C |
Resistance | 16ohm |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -20% to +20% |
Thermistor Type | NTC |
Thermistor NTC 16Ohm 20% 2-Pin Radial T/R | Avnet America |
Thermistor, ICL NTC, Disc, 16 ohm, �20%, 2 Pins, Radial Leaded, B57236S0 Series | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | B57236S0 Series |
RoHS: | Compliant |
Product Range | B57236S0 Series |
---|---|
Disc Size | 11.5mm |
Zero Power Resistance at 25°C | 16ohm |
Approvals | UL |
Maximum Steady State Current at 25°C | 2.9A |
Beta Value (K) | 2965K |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
NTC Inrush Current Limiters 16R 2,9A | Schukat Electronic |
Type S236 NTC thermistor,ICL,16R 170degC | RS |
EPCOS Thermistor NTC 16Ohm 46.5mm | Distrelec |
NTC 11,5mm 16R 20% 2,9A | Rutronik |
THERMISTOR, NTC, ICL, 16R | Farnell |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a B57236S0160M000?
Additional datasheets, footprints and schematics for B57236S0160M000 are listed on our Part Details page. You can also find images and similar parts to B57236S0160M000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57236S0160M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57236S0160M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57236S0160M000 fall under?
The B57236S0160M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57236S0160M000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57236S0160M000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57236S0160M000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57236S0160M000 have stock available?
Authorised distributors including Schukat Electronic, RS, Distrelec, Rutronik and Avnet America have stock available or on a lead time for B57236S0160M000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57236S0160M000 often in real-time on the comparison pages.
What if I can't find stock of B57236S0160M000?
You can fill out our help required form which you can use to request a quote for B57236S0160M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.