B57235S0609M000 Fuses & Circuit Protection by TDK

NTC THERMISTOR 6R DISC 9.5MM

Status: Unknown
Series: B57235S0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.30
2,815
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.65
424
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.68
424
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now
Logo for Farnell
Farnell
from US$0.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range B57235S0 Series
Disc Size 9.5mm
Zero Power Resistance at 25°C 6ohm
Approvals CQC IEC UL VDE
Maximum Energy Rating at 25°C -
Maximum Steady State Current at 25°C -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Thermistor NTC 6Ohm 20% 2-Pin Radial Bulk | Avnet America


B57235S0609M000 Thermistors by TDK Electronics

NTC THERMISTOR, 6R, DISC 9.5MM

Status: Unknown
Series: B57235S0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range B57235S0 Series
Disc Size 9.5mm
Zero Power Resistance at 25°C 6ohm
Approvals CQC, IEC, UL, VDE
SVHC No SVHC
RoHS Compliant Yes

Alternative Descriptions

Thermistor NTC Leaded 6R 9.5mm | RS
NTC Thermistor 6ohm Through Hole Mount | Rapid Electronics
NTC 9,5mm 6R 20% 4A | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57235S0609M000?

Additional datasheets, footprints and schematics for B57235S0609M000 are listed on our Part Details page. You can also find images and similar parts to B57235S0609M000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57235S0609M000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57235S0609M000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57235S0609M000 fall under?

The B57235S0609M000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57235S0609M000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57235S0609M000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57235S0609M000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B57235S0609M000 have stock available?

Authorised distributors including RS, Rapid Electronics, Chip One Stop, Rutronik and Avnet America have stock available or on a lead time for B57235S0609M000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57235S0609M000 often in real-time on the comparison pages.

What if I can't find stock of B57235S0609M000?

You can fill out our help required form which you can use to request a quote for B57235S0609M000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay