Status: | Unknown |
---|---|
Series: | B57211P0 Series |
RoHS: | Unknown |
Product Range | B57211P0 Series |
---|---|
Disc Size | 13mm |
Zero Power Resistance at 25°C | 20ohm |
Approvals | UL |
Maximum Energy Rating at 25°C | - |
Maximum Steady State Current at 25°C | 3A |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
Resistance | 20ohm |
Thermistor Case Style | Radial Leaded |
Thermistor Tolerance | -20% to +20% |
Thermistor Type | NTC |
Thermistor NTC 20Ohm 20% 2-Pin Radial Bulk | Avnet America |
Where can I find additional details, specifications and documents for a B57211P0200M301?
Additional datasheets, footprints and schematics for B57211P0200M301 are listed on our Part Details page. You can also find images and similar parts to B57211P0200M301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57211P0200M301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57211P0200M301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57211P0200M301 fall under?
The B57211P0200M301 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57211P0200M301 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57211P0200M301 you can contact the distributor directly for product support, shipping queries etc.
Is the B57211P0200M301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57211P0200M301 have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for B57211P0200M301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57211P0200M301 often in real-time on the comparison pages.
What if I can't find stock of B57211P0200M301?
You can fill out our help required form which you can use to request a quote for B57211P0200M301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.