Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 470kohm |
---|---|
Product Range | - |
Thermistor Mounting | Through Hole |
Beta Value (K) | 5000K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Beta Value Lower Limit Temperature | 25°C |
Body Diameter | 5.5mm |
Full Power Rating Temperature | 25°C |
Lead Length | 36mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Power Dissipation Ptot Max | 450mW |
Resistance | 470kohm |
Resistance Temperature | 25°C |
Resistance Tolerance | ± 5% |
Resistance Tolerance + | 5% |
Resistance Tolerance - | 5% |
Temperature Upper Limit Beta Value | 100°C |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Where can I find additional details, specifications and documents for a B57164K474J?
Additional datasheets, footprints and schematics for B57164K474J are listed on our Part Details page. You can also find images and similar parts to B57164K474J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57164K474J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57164K474J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57164K474J fall under?
The B57164K474J is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57164K474J when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57164K474J you can contact the distributor directly for product support, shipping queries etc.
Is the B57164K474J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57164K474J have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for B57164K474J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57164K474J often in real-time on the comparison pages.
What if I can't find stock of B57164K474J?
You can fill out our help required form which you can use to request a quote for B57164K474J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.