Status: | Unknown |
---|---|
Series: | B57164K Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
715
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
872
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
206
in stock
|
Buy Now | |
element14
from US$0.39
|
206
in stock
|
Buy Now | |
Farnell
from US$0.36
|
206
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 47kohm |
---|---|
Product Range | B57164K Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4450K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Thermistor NTC 47KOhm 5% 2-Pin Radial Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | B57164K Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 47kohm |
---|---|
Product Range | B57164K Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 4450K |
Thermistor Terminals | Radial Leaded |
RoHS Compliant | Yes |
EPCOS Thermistor NTC 47kOhm 40.5mm | Distrelec |
Type K164 NTC thermistor,47K ohm 125degC | RS |
Thermistor, Ntc, 47K, Radial Leaded | Newark Electronics |
THERMISTOR, NTC, 47K, RADIAL LEADED | element14 |
Where can I find additional details, specifications and documents for a B57164K0473J000?
Additional datasheets, footprints and schematics for B57164K0473J000 are listed on our Part Details page. You can also find images and similar parts to B57164K0473J000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B57164K0473J000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57164K0473J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B57164K0473J000 fall under?
The B57164K0473J000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to B57164K0473J000 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B57164K0473J000 you can contact the distributor directly for product support, shipping queries etc.
Is the B57164K0473J000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B57164K0473J000 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for B57164K0473J000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B57164K0473J000 often in real-time on the comparison pages.
What if I can't find stock of B57164K0473J000?
You can fill out our help required form which you can use to request a quote for B57164K0473J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.