B57164K0223J000 Fuses & Circuit Protection by TDK

THERMISTOR NTC 22K RADIAL LEADED

Status: Unknown
Series: B57164K Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.31


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.49
124
Buy Now
Logo for element14 element14 US$0.38
124
Buy Now
Logo for Farnell Farnell US$0.38
124
Buy Now
Logo for Avnet America Avnet America US$0.46
-
Buy Now
Logo for TTI Europe TTI Europe US$0.31
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zero Power Resistance at 25°C 22kohm
Product Range B57164K Series
Thermistor Mounting Through Hole
Beta Value (K) 4300K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Thermistor NTC 22KOhm 5% 2-Pin Radial Bulk | Avnet America


B57164K0223J000 by TDK Electronics

NTC THERMISTOR K164 / 22 K/J 5 % / BULK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Type K164 NTC thermistor,22K ohm 125degC | RS
Thermistor, Ntc, 22K, Radial Leaded | Newark Electronics
THERMISTOR, NTC, 22K, RADIAL LEADED | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57164K0223J000?

Additional datasheets, footprints and schematics for B57164K0223J000 are listed on our Part Details page. You can also find images and similar parts to B57164K0223J000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57164K0223J000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B57164K0223J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57164K0223J000 fall under?

The B57164K0223J000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57164K0223J000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57164K0223J000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57164K0223J000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for B57164K0223J000 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for B57164K0223J000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57164K0223J000 often in real-time on the comparison pages.

What if I can't find stock of B57164K0223J000?

You can fill out our help required form which you can use to request a quote for B57164K0223J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay