B57164K0102J000 Part Information

Details for B57164K0102J000 by TDK

Electronic & Electrical Components>Fuses & Circuit Protection>Thermistors

Part Downloads

Part Specifications

Zero Power Resistance at 25°C 1kohm
Product Range B57164K Series
Thermistor Mounting Through Hole
Beta Value (K) 3730K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Beta Value Lower Limit Temperature 25°C
Body Diameter 5.5mm
Full Power Rating Temperature 25°C
Lead Length 36mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Power Dissipation Ptot Max 450mW
Resistance 1kohm
Resistance Temperature 25°C
Resistance Tolerance ± 5%
Resistance Tolerance + 5%
Resistance Tolerance - 5%
Temperature Upper Limit Beta Value 100°C
Thermistor Tolerance -5% to +5%
Thermistor Type NTC
RoHS Compliant

Details for B57164K0102J000 by TDK Electronics

Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors

Part Downloads

Part Specifications

Zero Power Resistance at 25°C 1kohm
Product Range B57164K Series
Thermistor Mounting Through Hole
Beta Value (K) 3730K
Thermistor Terminals Radial Leaded
Operating Temperature Min -55°C
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • THERMISTOR, NTC; Zero Power Resistance at 25°C:1kohm; Product Range:B57164K Series; Thermistor Mounting:Through Hole; Beta Value (K):3730K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C;RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a B57164K0102J000?

Additional datasheets, footprints and schematics for B57164K0102J000 are listed in our Part Details tab. You can also find the B57164K0102J000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B57164K0102J000 in the Pricing & Inventory tab next to part details. You can view B57164K0102J000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B57164K0102J000 fall under?

The B57164K0102J000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to B57164K0102J000 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B57164K0102J000 you can contact the distributor directly for product support, shipping queries etc.

Is the B57164K0102J000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for B57164K0102J000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for B57164K0102J000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B57164K0102J000 often in real-time on the comparison pages.

What if I can't find stock of B57164K0102J000?

You can fill out our help required form which you can use to request a quote for B57164K0102J000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for B57164K0102J000

Loading...
Loading Results for B57164K0102J000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us